HIGH POWER RELAYS

Featured Product from Finder S.p.A. con unico socio

More Info Email Supplier Request a Quote
Function and features:

The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers.

Other features:

  • 4 NO 40 A + 1 NC 3 A
  • Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2)
  • DC coils, with 700 mW holding power
  • Reinforced insulation between coil and contacts
  • Suitable for use at ambient temperatures up to 85 °C
  • Conforms to EN 60335-1 resistance to heat and fire (GWIT 775 °C e GWFI 850 °C)
  • Cadmium free-contacts