AC/DC and Safe Touch Panel Heaters

Featured Product from Finder S.p.A. con unico socio

More Info Email Supplier Request a Quote

Type 7H.51 Panel heaters, with 25W heating power, supply voltage (110… 230) V AC/DC and Safe Touch.

Features include:

  • Supply voltage (110… 230) V AC/DC
  • Heating system with self-regulating PTC
  • 35 mm rail (EN 60715) mounting

Also available in the following versions:
– 7H.51.0.230.0050 (Heating power 50 W)
– 7H.51.0.230.0100 (Heating power 100 W)
– 7H.51.0.230.0150 (Heating power 150 W)
– 7H.51.8.230.0250 (Heating power 250 W)
– 7H.51.8.230.0400 (Heating power 400 W)