APPROVED POWER OUTLET FOR ELECTRICAL ENCLOSURES
Featured Product from Finder S.p.A. con unico socio
The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures.
Suitable for French systems and available in light grey (7U.01.8.230.00×0) or yellow (7U.01.8.230.00×2).
Led version available.
Other features:
– Suitable for French systems
– 230 V AC (50/60 Hz)
– Nominal current: 16 A
– Width 45 mm
– Assembly on 35 mm DIN rail (EN 60715)
More Featured Products