TIMED INTERFACE MODULES - EMR & SSR

Featured Product from Finder S.p.A. con unico socio

More Info Email Supplier Request a Quote

Type 38.21 timed relay interface module with EMR relay, 1 CO – 6 A., with 4 functions & 4 time scales 0.1 s … 6 h.

Features include:

  • AC/DC power supply (12 or 24 V)
  • Screw terminals
  • Width 6.2mm