Multi-function staircase timer

Featured Product from Finder S.p.A. con unico socio

More Info Email Supplier Request a Quote

Type 14.01 Staircase timer, Multi-function with 16 A output contact, “switch-off warning” option, 17.5 mm wide. Functions: – Timed staircase light (can be reset) – Timed staircase light (can be reset) + Stair maintenance – Timed staircase light (can be reset) with switch-off warning – Timed staircase light (can be reset) with switch-off warning + Stair maintenance – Timed step relay – Timed step relay with switch-off warning – Step relay – Light ON

  • Time scales from 30 s to 20 min
  • Zero crossing load switching
  • Suitable for 3 and 4 wire systems, with automatic recognition
  • Compatible with movement detectors (18 Series)
  • LED indicator
  • Cadmium-free contacts
  • Can be used with illuminated pushbuttons
  • “Blade + cross” regulator, selector switch, and 35 mm rail clip (EN 60715) that can all be operated with both slotted and cross-head screwdrivers
  • 35 mm rail (EN 60715) mounting
  • European patent