Miniature Industrial relays

Featured Product from Finder S.p.A. con unico socio

More Info Email Supplier Request a Quote
Function and features:

The 46 Series comprises industrial power relays with the following features (according to Type):

  • DC coils, 500 mW or AC coils, 1.2 VA
  • Socket mount or direct connection via Faston connectors
  • Available with lockable test button, mechanical flag & LED indicator
  • 8 mm, 6 kV (1.2/50 μs) isolation, coil-contacts