Versatile & Power-Packed Modular Timer!
Featured Product from Finder S.p.A. con unico socio
Type 80.01 is a multi-function and multi-voltage modular timer, 17.5 mm wide, with the following functions:
• AI: On-Delay
• DI: Interval
• SW: Symmetrical flasher (start pulse On)
• BE: Off-delay with control signal
• CE: On and Off-Delay with control signal
• DE: Interval with the control signal on
Features include:
- Six time scales from 0.1 s to 24 h
- High input/output insulation
- “Blade + cross”: both flat blade and cross-head screwdrivers can be used to adjust the range and function selectors, the timing trimmer, and to disengage
- New multi-voltage versions with “PWM clever” technology
- 35 mm rail (EN 60715) mounting
More Featured Products