POWER OUTLET FOR ELECTRICAL ENCLOSURES

Featured Product from Finder S.p.A. con unico socio

More Info Email Supplier Request a Quote
Function and features:

The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures.
Suitable for French systems and available in light grey (7U.01.8.230.00×0) or yellow (7U.01.8.230.00×2).
Led version available.

Other features:

– Suitable for French systems
– 230 V AC (50/60 Hz)
– Nominal current: 16 A
– Width 45 mm
– Assembly on 35 mm DIN rail (EN 60715)