Time Delay Relays

Featured Product from Finder S.p.A. con unico socio

More Info Email Supplier Request a Quote

Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting.
* Same program for each day

Available in the following versions:

  • Type 12.31-0000 (Daily, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount)
  • Type 12.31-0007 (Weekly, 1 changeover contact 16 A, dimensions 72 x 72 mm, Rear panel mount)

Features include:

Shortest programming interval:

  • 1 h (12.31-0007)
  • 15 min (12.31-0000)