Critical High Power Cables for EW Radar Systems
Featured Product from Flexco Microwave, Inc.
When mission critical performance is a necessity, Flexco cables will not wither under the heat of high power requirements. Flexco’s air articulated PTFE dielectric cable assemblies allow for the transfer of heat rapidly from the center conductor to the outer conductor. This transfer results in higher average power handling capabilities than other cable assemblies of similar size which use a foil wrapped and braided style outer conductor. The copper material and deep convolutions of Flexco's outer conductor exhibit excellent thermal conductivity properties and in turn will dissipate heat very efficiently. Used on both ground and airborne radar systems, our assemblies are tough enough to withstand harsh environements and still maintain high CW.