Flo-Trol® Automatic Flow control valve designed for constant flow

Featured Product from Flomatic Valves

More Info Email Supplier Request a Quote

Flow rates are maintained to within ±15% btween 15 and 125 PSI (1 to 8.6 bar). The flow rate varies due to manufacturing tolerances and water temperatures. Valve bodies are stainless steel (not chrome or nickel-plated brass) with a Buna-N orifice (NSF/ANSI 61 certified).

• Constant Flow Rates
• Booster Pump Systems
• Domestic Water Systems
• Sizes 3/8" thru 1 1/2” (0.25 - 30 GPM*)
• NSF/ANSI 61 and 372 Certified
• Stainless Steel Construction
• Laser engraved flow rate and size

Max pressure : 125 psi
Max temp: 180ºF
Max System Differential: 200 psi