FS10i Flow Switch/Monitor Cuts Costs
Featured Product from Fluid Components Intl. (FCI)
Performing Double-Duty in Air or Hazardous Gases The Dual Function FS10i Flow Switch/Monitor Cuts Plant Costs - Ideal for Wide Range of Gas Flow Applications Where Process Safety Is Important
The dual function FS10i Flow Switch/Monitor from Fluid Components International (FCI) with its flexible design delivers two functions in a single instrument, providing process and plant engineers a flow monitor at the price of a flow switch.
Particularly useful in gas flow safety-related applications because it is designed to provide a dependable high- or low-trip point alarm, the SIL-rated FS10i Flow Switch is a versatile instrument. It also includes an analog 4-20 mA output signal at no additional cost. Configured in the field, the FS10i also eliminates the burden of additional calibration costs that are normally associated with other flow measurement applications.
Click here for more information!
Fluid Components International is a global company committed to meeting the needs of its customers through innovative solutions to the most challenging requirements for sensing, measuring and controlling flow and level.