FLT93L Flow Switch from FCI
Featured Product from Fluid Components Intl. (FCI)
The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary up to ± 100°F. The FLT93L is easily field-configured or factory preset, providing unparalleled flexibility, accuracy and stability for all multiple process sensing and switching requirements.
Click here for Applications, Specifications, Documents and Certifications
About FCI:
Fluid Components International (FCI) designs and manufactures thermal mass flow meters, flow switches and level switches for industrial process measurement applications utilizing patented thermal dispersion flow measurement technologies.