Gas Flow Monitoring for Heat Treating Processes
Featured Product from Fluid Components Intl. (FCI)
The ST75 Series thermal flow meters from FCI are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases.
These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm to 51 mm]. Process connection options include male NPT, female NPT, and flanged. These thermal flow meters feature wide 100:1 turndown and depending on pipe size, will measure from 0.01 SCFM to 559 SCFM [0,01 NCMH to 950 NCMH].
More Featured Products