ST51/ST51A Mass Flow Meters from FCI
Featured Product from Fluid Components Intl. (FCI)
The Model ST51 and ST51A from FCI are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to 24 inches [63 mm to 610 mm]. It is easily connected into the pipe via a 1/2 inch or 3/4 inch NPT compression fitting. ST51 uses constant power thermal dispersion drive technology, with a slightly heated sensor, which uniquely provides a subtle drying effect on the sensors that results in effective measurement in moist gas applications.
Click here for Applications, Specifications, Documents or Certifications.
About FCI:
Fluid Components International (FCI) designs and manufactures thermal mass flow meters, flow switches and level switches for industrial process measurement applications utilizing patented thermal dispersion flow measurement technologies.