Maximize Sample Recovery with aµtoPulse®

Featured Product from Formulatrix, Inc.

More Info Email Supplier Request a Quote

The aµtoPulse is a fully automated, walk-away system that uses tangential flow filtration for high-throughput sample concentration and diafiltration (buffer exchange, desalting).

Efficiency is about more than just raw throughput—it’s about simplifying your daily operations. With the aµtoPulse, you can load up to 54 samples, define your parameters, and walk away. Import labware definitions directly via upstream dispense lists and re-run saved protocols to guarantee consistent, reproducible results every time.

From automated cleaning to final sample recovery, the aµtoPulse manages the entire cycle. It automatically advances through your queue without intervention, while the intuitive software allows for remote monitoring, allowing researchers to focus on higher-value scientific work.

Learn more.