Videos
Featured Videos
Formulatrix collaborates with researchers to simplify preparing and analyzing proteins and nucleic acids by designing solutions without boundaries and bringing novel, cutting-edge technology to the life science industry. We supply software and laboratory automation solutions to top pharmaceutical companies and leading academic research institutions working in a variety of genomics and proteomics applications. Our team works tirelessly to simplify life science workflows to save you time, money, and resources so you can achieve your next breakthrough. We are committed to researchers, their labs, and the scientific discoveries that will improve the lives of generations to come.
Discover the FLO i8® PD, a flexible automated liquid handling solution designed for precision, versatility, and high-throughput workflows.
With a versatile SBS-compatible deck, the FLO i8® PD accommodates plates, tubes, vials, and a variety of on-deck accessories. Its 8 spanning positive-displacemen
Introducing the FLO i8® PD High Volume, an automated liquid handling system designed for precision, speed, and flexibility in high-volume workflows. This system uses 1 mL positive displacement tips for large-volume transfers, with conductive tips that detect the liquid surface in the trough before aspirating and dispensing into deep-well blocks. Independent volume control allows parallel workflows with variable dispense volumes, making it ideal for normalization and complex liquid handling tasks. With two non-contact dispensing deck movement modes, users can optimize for positional accuracy or speed. The FLO i8® PD also supports Single-tip Hit Picking, where one tip aspirates from a 15 mL conical tube and dispenses accurately into target wells, streamlining high-volume laboratory workflows.
Efficiency is about more than just raw throughput-it''s about simplifying your daily operations. With the aµtoPulse, you can load up to 54 samples, define your parameters, and walk away. Import labware definitions directly via upstream dispense lists and re-run saved protocols to guarantee consistent, reproducible results every time. From automated cleaning to final sample recovery, the aµtoPulse manages the entire cycle. It automatically advances through your queue without intervention, while the intuitive software allows for remote monitoring, allowing researchers to focus on higher-value scientific work.