Non-Contact Air Floating Platform

Featured Product from Fountyl Technologies Pte. Ltd.

More Info Email Supplier Request a Quote

In semiconductor manufacturing and large-size glass substrate production, traditional contact-based load transfer methods often cause surface defects, contamination, and static buildup, reducing yield and efficiency. The non-contact air floating platform overcomes these challenges by using advanced gas lubrication and porous load-bearing technology.

Zero Friction & Wear-Free Operation

  • Non-contact conveying eliminates mechanical friction and wear

  • Protects delicate substrates from cracks, missing corners, and damage

Silent & Smooth Motion

  • Uniform air pressure with porous ceramics ensures quiet and stable operation

  • Supports straight and rotational movements with high damping performance

High Precision & Cleanliness

  • Nano-porous ceramic structure maintains consistent air cushion

  • Oil-free and water-free operation minimizes contamination risks

Flexible Load Transfer

  • Porous air bearing distributes load evenly for high motion accuracy

  • Supports large customized sizes up to 1600mm × 1000mm

By combining non-contact design, zero friction, and high cleanliness, this air floating platform enhances production yield, ensures substrate integrity, and enables quiet, high-precision operations in semiconductor and TFT-LCD manufacturing.