High-Performance Ceramic Structural Parts

Featured Product from Fountyl Technologies Pte. Ltd.

More Info Email Supplier Request a Quote

Fountyl manufactures a wide range of ceramic structural parts, including tubes, rods, substrates, plates, positioning pins, plungers, and pump valves. These components are widely used in melting furnaces, semiconductors, aerospace, new energy, and fluid control systems, providing engineers with reliable solutions in demanding industrial environments.

Our ceramic parts offer high temperature resistance and corrosion resistance, ensuring stable performance even under extreme thermal, chemical, or mechanical stress. With superior hardness, wear resistance, and excellent electrical insulation, these ceramics maintain durability and precision over long-term operation, reducing maintenance and downtime.

Different ceramic materials bring unique advantages for specific applications:

  • Silicon Nitride Ceramics: High strength and hardness, excellent chemical corrosion resistance, and stable up to 1200°C.

  • Aluminum Nitride Ceramics: High thermal conductivity, low dielectric constant, ideal for electronic substrates and high-heat applications.

  • Alumina Ceramics: High melting point and hardness, suitable for refractory components, crucibles, and grinding tools.

  • Silicon Carbide Ceramics: Superhard, wear-resistant, corrosion-resistant, and thermal shock resistant for mechanical components like bearings and turbine blades.

  • Porous Ceramics: Advanced filtration and gas separation with 35–40% porosity and 0.5–100µm pore size.

Choose Fountyl ceramic structural parts to enhance system reliability, optimize process performance, and achieve long-term cost savings in precision engineering applications. Contact us today to find the ideal ceramic solution for your project.