Bearing Solutions for Lubricated Applications
Featured Product from GGB
AUGLIDE®
Bimetal Lead-Free Plain Bearing
APPLICATIONS
Automotive – Transmissions, truck brake caliper,king pin
Industrial – Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and lifting equipment, hydraulic cylinders, offhighway equipment, and many more
CHARACTERISTICS
— Lead-free
— Machinable
— Design freedom – customizable to meet specific indentation and shape needs
— High loads and high temperature capabilities
— Excellent fatigue strength under dynamic and shock load conditions
— Excellent wear resistance
— Suitable for hydrodynamic operation
— Suitable for oil and grease lubrication
— Superior performance under oscillating movement
— Thin-wall construction permits compact bearing assembly
— Indents in the bearing surface provide a reservoir for grease and thus allow extended re-greasing intervals
Connect with us on our social media channels:
Watch>>>GGB — Your Bearing Solutions Provider
About GGB Bearing Technology
GGB is the world’s leading manufacturer of high-performance, self-lubricating and prelubricated bearings with production facilities in the U.S., Germany, France, Brazil, Slovakia and China. The company serves more than 50,000 customers worldwide in a broad spectrum of applications and industries including automotive, fluid power, agricultural and construction equipment, sports and recreation equipment, renewable energy, primary metals and general industrial. Its product offerings include metal-polymer, solid polymer, filament wound and metal bearings and bushing blocks. Also provided are industry-leading R&D and testing capabilities, flexible manufacturing, superior technical support and a global network of distributors. www.ggbearings.com.