CARoLINE
Featured Product from GOEPEL Electronics
Acoustic Test of Mechatronical Components
CARoLINE has been developed for the evaluation of the assembly quality and function of electromotive vehicle components.With the help of statistical analyses and the evaluation of acoustic properties you can improve manufacturing and assembly processes. These methods are provided by the acoustic system CARoLINE. With simple parameters, complex methods such as pulse valuation, order filter or scaling are adjustable.
Via scatter diagrams/spread patterns you can test the parameters and adapt the manufacturing process.
Impact Sound Analysis
To evaluate the quality of rotating, motor-driven components in the vehicle, impact sound analyses became more and more essential. Besides the reduction of noise, it is helpful to identify noises to evaluate the quality of manufacturing.
The system for impact sound analysis consists of impact sound sensors, modules for data entry and installed evaluation software.
These sensors are attached by metallic brackets, magnets or directly to the motor-driven units under test.
GOEPEL electronic chooses the adequate sensors for impact sound measurement together with you and advises you on the integration into the equipment.