RF-2200 advanced dielectric material

Featured Product from General Plastics Manufacturing Co.

More Info Email Supplier Request a Quote

DOWNLOAD DIELECTRIC BROCHURE

LAST-A-FOAM® DIELECTRIC FOAM SERIES
last-a-foam rf2200LAST-A-FOAM® RF-2200 is an advanced dielectric material for use in radomes, antennas and other radio frequency (RF) communication systems. This series of machinable, closed cell polyurethane foams provide an RF-transparent, low-loss protective layer for applications requiring optimal performance where electrical insulative materials are needed. Its Tg exceeds 350°F, increasing the customer’s processing window through improved thermal mechanical properties. This makes it suitable for processing high-temperature composite prepregs, such as those found in radomes and other panels.

This closed-cell polyurethane foam does not absorb water, ensuring signal performance. Standard densities are available in 3, 4 and 6 pounds per cubic foot, and other densities can be provided to meet specific dielectric constant and loss tangent requirements. These foams’ electrical properties have been fully characterized by free space analyzer transmission tunnel testing to assure users this foam will perform as expected. Dielectric property information for LAST-A-FOAM® products.

The low density of the material makes it easy to handle and process, whether machining to a final shape, assembling into composite panels, or installing panels in a space-frame radome.

ADVANTAGES

  • Provides optimal signal transmission and receipt for antennae and other electronics
  • Performs in a large variety of usage temperatures, some up to 350oF
  • Does not absorb water
  • Available in custom densities to meet specific dielectric constant and loss tangent requirements
  • Dimensionally stable
  • Excellent compressive and electrical insulation properties
  • Easy to machine, coat, and process via hand lay-up
  • Biologically Inert
  • Oil, grease, and solvent resistant
  • Does not rot or decay
  • Compatible with many types of adhesives
  • Max use temperature of 340°F (171°C)

 

APPLICATIONS

 

Follow us on:

 

Use our Product Finder tool to find out what product is suitable for your specific application.

RIGID & FLEXIBLE POLYURETHANE FOAM AND BUILD-TO-PRINT COMPOSITE PARTS
For over 75 years, we have focused on meeting the exacting requirements of engineers and design teams in diverse industries. Our premier LAST-A-FOAM® closed- and open-cell polyurethane foam products provide a high strength-to-weight ratio and extraordinary versatility, with absolute consistency from order to order, guaranteed.

Whether you need high-temperature tooling boards, molded parts or submersible foams, expect identical quality, uniformity, stability and weight for the density you specify – every time.

From the oceans’ depths to deep space, we shape great ideas into reality.