Flame-retardant, closed-cell polyurethane foam
Featured Product from General Plastics Manufacturing Co.
LAST-A-FOAM® FR-3700 Performance Core
Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a high strength-to-weight ratio due to its cellular structure and cross-linked resin. Because of its closed-cell structure, LAST-A-FOAM® FR-3700 has great resistance to water absorption, and will not swell, crack, or split on exposure to water. This series is non-abrasive and can be machined with standard high-speed steel (HSS) cutting tools. It can also be cut cleanly with water jets and traditional wood-carving tools.
Advantages
- Stable and inert
- Flame retardant
- High strength-to-weight ratio from cross-linked resin
- Resistant to most chemicals and solvents
- Easily shaped with common woodworking tools
- Performs well as wood replacement
- Will not support fungal growth
- Max use temperature of 260°F (127°C)
Applications
- Models and design prototypes
- Composite core, especially where flame retardation is important
- Honeycomb edge closeout for aircraft interior sandwich panels used in overhead storage bins, passenger cabin class dividers, galleys and lavatories
- Radioactive materials (RAM) transportation packages
- Impact- and fire-insulation liner for hazardous waste containers
- Vacuum form dies and mold patterns
- Artificial human bone test media
- Core material for composite prostheses
- Load bearing
- Dielectric material for radomes and antennas
Supporting Every Branch of the Military
Defense manufacturers choose General Plastics for our superior quality material, manufacturing capabilities and material certifications. For over 80 years, General Plastics has engineered, machined, and fabricated rigid foam and flexible foam materials to satisfy the physical property, flammability, and other demanding specifications of the defense industry. We have proudly worked with every branch of the military, fulfilling a wide array of applications.
Contact us to learn more about our specialty products.
Follow us on:
General Plastics Manufacturing Company
General Plastics Manufacturing Company - Where Great Ideas Take Shape - has been a leading innovator in the plastics industry for over 80 years. The company develops and manufactures rigid and flexible polyurethane foam products, which include its signature LAST-A-FOAM® brand series and build-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479.