Durable, long lasting, flame-retardant foam

Featured Product from General Plastics Manufacturing Co.

More Info Email Supplier Request a Quote

TF-5070 ENERGY ABSORPTION, FIRE-RETARDANT HIGH-DENSITY
This flexible series is nearly identical to the TF-6070 Series foams, with the addition of offering flame retardation. These durable, long-lasting foams are formulated to absorb significant energy while protecting payloads. These products offer excellent creep resistance under high static stress, and are available as polyurethane foam sheets and blocks.

The TF-5070 series has been used as a “spring-damper” for submarine launch tubes. In the construction industry, these flexible urethane foams serve as shock isolation. Other applications include serving as an impact-mitigation pad for shipping containers, and vibration-damper pads for mechanical equipment. These products are available as sheets, blocks and molded parts.

Advantages

  • Extremely durable
  • Relatively unharmed by environmental factors
  • Absorbs significant energy while protecting payloads

 

Applications

  • Underground missile silos
  • Nuclear submarine launch tubes
  • Shock-isolation systems for earthquake-prone buildings
  • Shock mounts and pads for shipping delicate items
  • Vibration damper pads for mechanical equipment

 

Supporting Every Branch of the Military
Defense manufacturers choose General Plastics for our superior quality material, manufacturing capabilities and material certifications. For over 80 years, General Plastics has engineered, machined, and fabricated rigid foam and flexible foam materials to satisfy the physical property, flammability, and other demanding specifications of the defense industry. We have proudly worked with every branch of the military, fulfilling a wide array of applications.

Contact us to learn more about our specialty products.

Follow us on:

 

General Plastics Manufacturing Company
General Plastics Manufacturing Company - Where Great Ideas Take Shape - has been a leading innovator in the plastics industry for over 80 years. The company develops and manufactures rigid and flexible polyurethane foam products, which include its signature LAST-A-FOAM® brand series and build-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479.