Specifically Formulated MARINE GRADE FOAM
Featured Product from General Plastics Manufacturing Co.
MARINE GRADE FOAM
MARINE CLOSED CELL FOAM SHEETS
DOWNLOAD MARINE BROCHURE
LAST-A-FOAM® TR Marine foams are specifically formulated to meet the demanding requirements of the boating industry at a competitive price. They allow builders of recreational watercraft and yachts to replace wood components with top-quality, non-decaying marine polyurethane products for laminated fiberglass composite structures. Because our time-tested foams for boats do not absorb water, General Plastics’ marine polyurethane products do not rot, warp, bow or delaminate.
Our HDU marine-grade foam serves as core material for building transoms, hulls and bulkheads. It also provides an enduring, cost-effective choice for polyurethane boat interiors. Boat builders rely on our FR-7100 Multi-use Core series to insulate fish boxes, bait wells and marine fiberglass bait freezers.
Many OEMs depend on our LAST-A-FOAM® Composite Core and Tooling Board Series, which bonds readily and securely to fiberglass laminating resin systems. Its excellent bonding ability also enables manufacturers to create oversize foam blocks, needed to design large finished molds for yacht hulls.
Read this case application to learn more how General Plastics’ Polyurethane Foams show value in subsea and marine applications
- Excellent strength-to-weight ratio
- Fully compatible with fiberglass-laminating production methods
- Closed cell foam sheets
- Closed-cell polyurethane foam does not absorb water
- Will not rot, warp, bow or delaminate from water intrusion
- Uniform, grain-free material
- Special surface groove treatment available to maximize bonding in high-density transom shapes
- Contains no strength-compromising glass-fiber fillers
- Readily bond to fiberglass laminating resins
- Contain no mold-release contamination to inhibit bonding
- Is largely unaffected by solvents and paints
- Excellent CNC capabilities
APPLICATIONS
- Transoms
- Stringers
- Seat mounting pads
- Steering wheel mountings
- Polyurethane marine decks
- Bulkheads
- Fish boxes
- Marine fiberglass bait freezers and bait wells
- Freezer insulation
- Cabinets, doors, seats and walls
- Hard points for lifting lugs, cleats and drain ports
- I/O motor mounts
- Composite Tooling
RECOMMENDED PRODUCTS
- TR-Marine Foam Series
- FR-4500 Tooling Board Series
- FR-4600 Tooling Board Series
- FR-6700 Aerospace Grade Series
- FR-7100 Multi-Use Core and Modeling Board Series
Use our Product Finder tool to find out what product is suitable for your specific application.
RIGID & FLEXIBLE POLYURETHANE FOAM AND BUILD-TO-PRINT COMPOSITE PARTS
General Plastics has been meeting the stringent requirements of engineers and design teams in diverse industries for 80 years. Commercial, military and composite manufacturing companies use LAST-A-FOAM® rigid and flexible foam sheet stock for its proven mechanical properties and extraordinary versatility. They also depend on us to provide high-quality, high-performance composite assemblies and finished custom parts.
We work with our customers through the design process, feasibility, fabrication, and delivery of custom parts. Whether you need high-temperature tooling boards, core material or custom fabricated assemblies, expect quality, uniformity, and stability of materials with General Plastics.
From the oceans’ depths to deep space, we shape great ideas into reality.
CERTIFICATIONS:
- ISO 9001:2015/AS9100D
- NQA-1
- Mil-I-45208A
- Boeing Company D6-82473
- ITAR-Compliant
- Nadcap AC7130 Rev C.
- Nadcap AC7130/1 Rev A.
General Plastics Manufacturing Company
General Plastics Manufacturing Company - Where Great Ideas Take Shape - has been a leading innovator in the plastics industry for over 80 years. The company develops and manufactures rigid and flexible polyurethane foam products, which include its signature LAST-A-FOAM® brand series and build-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479.