Troubleshooting Analyser Sound and Vibration Tests
Featured Product from Hottinger Brüel & Kjær A/S
Diagnosing and solving sound and vibration (S&V) challenges is now easier than ever for engineers and heads of R&D, thanks to a new plug-and-play S&V solution from HBK.
The company has brought together three of its best-selling sensing and insight solutions into one easily scalable solution: the Troubleshooting Analyser.
The Troubleshooting Analyser is designed to provide teams with an easily implemented, low-risk entry into the world of S&V – available at a significant introductory discount compared to buying the solutions individually.
The Troubleshooting Analyser is made up of:
- A choice of two DAQ solutions:
- LAN-XI - A world-renowned modular data acquisition system, offering a flexible front end with unrivalled dynamic input range that allows it to capture sound and vibration in a wide range of demanding environments.
- Fusion-LN - The next generation data acquisition solution for sound and vibration measurement, combining superior performance, exceptional durability, and unwavering reliability.
- BK Connect - A comprehensive, flexible sound and vibration engineering software. BK Connect provides a toolbox that allows engineers to effortlessly record, manage, share, report and compare measurements – and can be configured to create a personalised analysis suite.
These three products provide engineers with a detailed, accurate, and actionable understanding of the performance of their products.
With the Troubleshooting Analyser, teams can detect potential issues significantly earlier and make changes before small errors become bigger problems. It’s a crucial tool for any engineering team that seeks to build more reliable, robust, high-performing products that delight customers and secure their competitive advantage.
This outstanding performance is why innovative companies in consumer goods, automotive, aerospace and defence, energy, and academic research already rely on LAN-XI, Fusion-LN, and BK Connect daily.
The combination of HBK’s cutting-edge DAQ and software solutions in one package also significantly simplifies testing, measurement, and analysis of sound and vibration.
Every element of the Troubleshooting Analyser is also designed to integrate effortlessly. BK Connect can be connected to third-party data. This allows users to quickly install and run an end-to-end measurement and analysis chain with relatively little in-house expertise.
Unlike fragmented tools or high-maintenance systems from other providers, HBK offers a cohesive stack with minimal setup requirements and clear pricing.
As a result, companies can avoid the usual headaches that come with integrating software and data acquisition systems, instead benefiting from:
- Rapid installation: With DAQ and software solutions designed to work in tandem, engineers don’t need to worry about incompatible products or confusing integration processes.
- Reduced costs: The significant introductory discount makes the Troubleshooting Analyser a cost-effective, low-risk way for budget-conscious companies to begin exploring this area of testing, measurement, and analysis. BK Connect’s integration with third-party data also allows companies to avoid the cost of replacing their existing data acquisition solutions.
- Effortless scalability: Each individual solution is modular and adaptable to a wide range of use cases. This allows teams to confidently start small and expand their testing capabilities as needs and budgets grow – all without needing to replace their core system. This makes it easy for companies to start with smaller, ‘pilot’ S&V projects and scale up as their capabilities and ambitions grow. For example, users can add noise source identification capabilities to the Troubelshooting Analyser with the addition of an acoustic camera, or add a module for modal analysis to BK Connect.