Nd:YAG crystals
Featured Product from HG Optronics, Inc.
Nd:YAG is the earliest and most famous laser host crystal. Since it combines great advantages in many basic properties,Nd:YAG is the ubiquitous presence for near-infrared solid-state lasers and their frequency-doubler, tripler, and higher order multiplier.
It is widely used in industrial, medical, military and scientific fields.. Nd:YAG crystals are wildly used in all types of solid-state laser systems-frequency-doubled continuous wave, high-energy Q-switched, and so forth.Its good fluorescent lifetime thermal conductivity and physical strengths makes it suitable for high power lamp pumped laser.
Descriptions:
Nd:YAG crystals (Neodymium Doped Yttrium Aluminum Garnet) is widely used in industrial, medical, military and scientific fields.. Nd:YAG crystals are wildly used in all types of solid-state laser systems-frequency-doubled continuous wave, high-energy Q-switched, and so forth.
Advantages:
1) High gain, High efficiency, Low threshold, Low loss at 1.06 µm
2) Good thermal conductivity and thermal shock characteristics
3) Mechanical strength, High optical quality
4) Various modes of operation (CW, pulsed, Q-switched, mode locked)
Why Choose HGO ?
HG OPTRONICS.,INC. supplies large diameter neodymium doped yttrium aluminum garnet Nd:YAG crystals. The use of high quality starting materials for crystal growth, whole boule interferometry, and precise measurement of Nd concentration using transmission spectroscopy and fluorescence lifetime measurements, assures that each crystal will perform to customer specifications.
Based on our diffusion bonding technology various slabs, disks , rod-based , microchips especially in the form of Nd:YAG/Cr4+:YAG or other ion doped YAG based passively q-switched are all vailable to supply.
Specifications: