Positive Meniscus Lenses
Featured Product from HG Optronics, Inc.
The Positive Meniscus Lenses are a convex-concave lens, but it is thicker at the center than at the edges. They are felt polished and are used universally in the ophthalmic industry where convention dictates that lens power be specified in Diopters.
The Negative Meniscus Lenses are a convex-concave lens, but it is thinner at the center than at the edges. Otherwise description is similar to Plano Concave lenses.
5.1.What's the advantages of using Meniscus Lenses?
It produce a smaller focal point and fewer aberrations than a standard plano-convex lens and enhance image quality.
5.2. What is Meniscus Lens?
Meniscus lenses have two curved surfaces,convex on one side and concave on the other side. It is thicker at the center than at the edges. When a meniscus lens is combined with another lens, the focal length is shortened and the numerical aperture of the system is increased.
5.3. What's the applications of Meniscus Lens?
Negative meniscus lenses are often used for Infrared Application. These lenses are used as an alternative to other negative lenses with a greater curvature on the concave side and a smaller curvature on the convex side.
Specifications
- Product Category:Optical Lenses
- Lens Type:Meniscus; Spherical Lens
- Lens Application:Infrared
- Focal Length:-600 to 100 mm (-23.62 to 3.94 inch)
- Center Thickness:3 to 4 mm (0.1181 to 0.1575 inch)
- Edge Thickness:2.5 to 4.5 mm (0.0984 to 0.1772 inch)
- Diameter / Length:25.4 mm (1 inch)
- Materials:BK7 Glass; Calcium Fluoride; Germanium; Ultra-violet grade Fused Silica; Optical glass, BK7,H-K9L, Fused Silica, CDGM,Schott, OHARA, YAG CaF2,Germanium etc.
- Surface Quality:10-5 Scratch / Dig; 40-20 Scratch / Dig; 40/20(Standard), 10/5(High Precision)
- Surface Flatness:N=3ΔN=0.5