HYW Series Enclosures
Featured Product from Hammond Manufacturing Company Inc.
Hammond Manufacturing's new HYW series wallmount enclosures are available in a size range of 16x16 up to 48x36 and are constructed of 304 grade stainless steel. These enclosures include a sloped top, stainless door latches, and a blue silicone gasket, making them ideal for housing electrical and electronic equipment in applications requiring easy washdown and a clean surface.
HYW series enclosures are designed without mounting foot joints, piano hinge knuckles, and other grooves and crevices where bacteria can hide, an essential feature in applications such as Food and Beverage, Pharmaceutical, and Mining. The HYW series carries UL/cUL Type 4X, NSF (Food+ Safety Organization), IP69, and IP69K approvals.
Features
- Made of 304 grade stainless steel
- Natural stainless steel smooth #4 dairy finish
- Blue silicone gasket
- Internal hinge
- 25 degree sloped top
- Hygienic door latches
- Bonding stud on door and grounding stud installed inside
- Complies with NSF standard – ANSI 169
- NEMA 3R, 4, 4X, 12 and 13
- IEC 60529, IP 66, IP69, IP69K
Did you know that Hammond Manufacturing offers a range of hygienic enclosures? Please visit here to learn more!