1589 Series Rack Mount PDU

Featured Product from Hammond Manufacturing Company Inc.

More Info Email Supplier Request a Quote

NEW! Hammond's 1589 series of rackmounting PDUs has been expanded to include options with both front- and rear-facing outlets. These 4 new SKUs have 6 front-facing outlets, 6 rear-facing outlets, and choice of on/off switch or illuminated power indicator and 6ft or 15ft long power cord.

1589 series power units are built with a 19" rackmounting bracket for ease of installation into most standard rack assemblies. They include a heavy duty 12 gauge shielded wire cord and black receptacles rated for 20A, 125VAC service, with a circuit breaker to prevent accidental overload.

A wide range of options is available, including:

  • 6 or 15ft long power cord
  • L5-20P or 5-20P NEMA type plug
  • Straight or locking plug blade
  • 6 or 8 front or rear facing outlets
    • NEW option - 6 front and 6 rear on same unit
  • On/Off switch or illuminated power indicator

Finished in tough textured black powder coat, these units are designed to last. Units are manufactured in North America and are TAA, RoHS, and REACH compliant.