Hammond's EN4SD Series Enclosures
Featured Product from Hammond Manufacturing Company Inc.
The EN4SD series of enclosures by Hammond are available in a vast range of sizes, from as small as 12” x 10” x 6” to as large as 72” x 30” x 24”. The wide variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate control devices, and lighting solutions make the EN4SD series endlessly adaptable to your application.
The EN4SD series offers NEMA Type 3R, 4, and 12 protection for electrical and electronic equipment in industrial environments.
Constructed of formed mild steel with smooth, continuously welded seams, these wallmount enclosures feature hidden stainless steel hinges. Formed lip and seamless poured-in-place gasket offer protection from liquid and contaminant ingress. All sizes are available in your choice of ANSI 61 gray or RAL 7035 light gray.
Features
- NEMA Type 3R, 4, and 12
- UL and CSA listed
- IEC 60529, IP66
- Constructed of mild 14 or 16 gauge steel
- Pour-in-place gasket
- Bonding stud on door, grounding stud inside enclosure
- ANSI 61 or RAL 7035 powder coat
- Inner panels available for all sizes (not included)
- Easily removable and interchangeable door
The EN4SD series is also available in both 304 and 316 stainless steel.