Power Take Off Shaft,Cardan Shaft,PTO Shafts
Featured Product from Hangzhou Chinabase Machinery Co., Ltd.
Agricultural PTO shaft Features:
- PTO Drive Shafts Series T(1,2)
- Ratchet Torque Limiter
- Overrunning Clutch
- PTO Drive Shafts Series W(1,2)
- Friction Torque Limiter
- Cross joints
- Constant Velocity Joint
- pto shaft series series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#.
- triangle profile tube, lemon profile tube
1.We provide pto shaft series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#.
2.Cross joints specifications: series1#: 22 * 54mm series 2#: 23.8 * 61.3mm series 3#: 27 * 70mm series 4#: 27 *74.6mm series 5#: 30.2 * 80mm series 6#: 30.2 * 92mm series 7#: 30.25*106.35mm series 7N: 35*94mm series 8: 35 * 106.5mm
3.Types of tube: triangle profile tube, lemon profile tube.
4. Minimum overall length: 600-1800mm or 27"-60"
5.End yokes & safety devices: quick release yokes, plain bore yokes, friction type torque limiters, ratchet type torque limiter,etc.
6.Plastic safety guard: black or yellow. We also provide splined shaft.If you have any interest, please don't hesitate to let us know. You could visit our website for more detailed information.
Applications:
Our PTO shafts are widely used in agricultural tractors, rotary tillers, mowers, balers, seeders, harvesters, sprayers, and other farm machinery, ensuring reliable power transmission in farming, landscaping, and agricultural equipment operations.