Elastomer Coupling
Featured Product from Hangzhou Chinabase Machinery Co., Ltd.
EC2, EC3, EC4, EC5,EC10, EC20, EC30, EC40, EC50, EC60, EC70, EC80, EC100, EC120
Feature
- Split in half design for simple installation,maintain free
- High misalignment capacity Facilit protection for twirl,twist,impact and abrasion
- No lubrication for polyurethane flex element
- Available for bore to size hubs and taper lock busher
- Very low noise
Selection
- Determining the theory torque according to input power and turning speed
- Determining the operating torque by multiplying sevice factors,such as operating factor, safety factor,engine factor,temperture factor
- Selecting the proper type of coupling which has the valued torque higher than the operating torque
Installation
- Mouting one hub to shaft , putting another loose for adjustment of space
- Putting one half element around hubs and sevuring with cap screws
- Mouting another half to match the first half element, tighten all cap screws Applications
Widely used in conveyors, pumps, compressors, mixers, packaging machinery, mining equipment, agricultural machinery, and other industrial power transmission systems requiring reliable torque transmission, vibration reduction, and flexible shaft alignment.
More Featured Products