Couplings
Featured Product from Hangzhou Chinabase Machinery Co., Ltd.
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling.
We also can supply products according to drawings or samples. Please feel free to contact us with any enquiries.
- ELASTOMER COUPLING
- EC2,EC3, EC4, EC5 EC10, EC20, EC30, EC40, EC50, EC60, EC70, EC80, EC100, EC120
- Fluid Couplings
- YOX-190,YOX200,YOX220,YOX250,YOX280.YOX320.YOX340,YOX360,
- YOX400,YOX420,YOX450,YOX500,YOX560,YOX600,YOX650,YOX-710,
- YOX-750,YOX-800,YOX-1000
- Tyre Coupling
- A40,A50,A60,A70,A80,A90,A100,A110,A120,A140,A160,A180,A200
- Chain Coupling
- 3012, 4012, 4014, 4018, 5014, 5016, 5018, 6018,6020, 6022, 8018, 8020, 8022, 10020, 12018, 12022
- Rotex Coupling
- Rotex Coupling(steeliness),Rotex Coupling(cast material),Double cardanic type DKM
- HRC Coupling
- 70, 90, 110, 130, 150, 180, 230, 280
- Pin coupling
- 67, 83, 102, 134, 178, 204, 254, 318
- MH coupling
- MH45, 55, 65, 80, 90, 115, 130, 145, 175, 200
- NM Coupling
- 50, 67, 82, 97, 112, 128, 148, 168, 194, 214, 240, 265
- Spacer Coupling
- F40, F50, F60, F70, F80, F90, F100, F110, F120, F140
- Jaw Coupling
- L035, L050, L070, L075, L090, L095,L099, L100, L110, L150, L190, L225
RIGID COUPLINGS
- Taper Lock Rigid Coupling
- RM12, RM16, RM25, RM30, RM35, RM40, RM 45, RM50
- Flange Coupling
- 90, 100, 112, 125, 140, 160, 180, 200, 224, 250,280, 315, 355, 400, 450, 560, 630
- Sleeve Coupling
- Inch Series
- CPX1:One-Piece Clamp Style Rigid Coupling w/o Keyway
- CPC1:One-Piece Clamp Style Rigid Coupling with Keyway
- CPX2:Two-Piece Clamp Style Rigid Coupling w/o Keyway
- CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway
- Metrice Series
CPX1:One-Piece Clamp Style Rigid Coupling w/o Keyway - CPC1:One-Piece Clamp Style Rigid Coupling with Keyway
- CPX2:Two-Piece Clamp Style Rigid Coupling w/o Keyway
- CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway
- Other types of Sleeve Couplings
- (nylon sleeve coupling)
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples.
Applications
Our coupling products are widely used in power transmission systems across industries such as mining, cement, steel, metallurgy, agriculture, food processing, packaging, material handling, construction machinery, marine equipment, pumps, compressors, fans, conveyors, mixers, generators, machine tools, and automation equipment. Designed to ensure efficient power transmission and reliable operation, our couplings help improve equipment performance, reduce downtime, and extend service life in demanding industrial environments.