Linear Bearing Ball Screw Roller Guideway

Featured Product from Hangzhou Chinabase Machinery Co., Ltd.

More Info Email Supplier Request a Quote

A ball screw is a mechanical linear actuator that translates rotational motion to linear motion with little friction. A threaded shaft provides a helical raceway for ball bearings which act as a precision screw. As well as being able to apply or withstand high thrust loads, they can do so with minimum internal friction. They are made to close tolerances and are therefore suitable for use in situations in which high precision is necessary. The ball assembly acts as the nut while the threaded shaft is the screw. In contrast to conventional leadscrews, ballscrews tend to be rather bulky, due to the need to have a mechanism to re-circulate the balls.

Ball Screw Set Ball Screw Support Cross Roller Guideway
Linear Bearing Linear Guideway Precise Work Stage

Application:

Ball screws and linear motion components are widely used in CNC machine tools, industrial robots, automation equipment, semiconductor manufacturing systems, medical equipment, precision measuring instruments, and other high-precision motion control applications, providing reliable and accurate linear positioning solutions.