Forging,Metallic Sintered,Powder Metallurgy Parts

Featured Product from Hangzhou Chinabase Machinery Co., Ltd.

More Info Email Supplier Request a Quote
Cam

Chain part

Connect Rod
Hub Yoke

Hook

Forged Part

Forged Ring

Stainless Steel Forgings

We hold expertise in offering quality approved range of Forgings. Due to our stringent quality control measures and our focus on international quality standards, we constantly endeavour to ensure a high level of quality. These Forged parts (Forgings) are widely used in the field of oil, chemical, machinery, ship building, spaceflight, electricity etc. and have gained wide spread reputation. High efficiency management, advanced technology, high quality product as well as the best service, which made the product to win the broad market. Our range of Forgings can be customized with regards to shapes, sizes and designs in order to meet the varied requirements of the clients.

Forging is the process by which metal is heated and is shaped by plastic deformation by suitably applying compressive force. Usually the compressive force is in the form of hammer blows using a power hammer or a press.
Forging refines the grain structure and improves physical properties of the metal. With proper design, the grain flow can be oriented in the direction of principal stresses encountered in actual use. Grain flow is the direction of the pattern that the crystals take during plastic deformation. Physical properties (such as strength, ductility and toughness) are much better in a forging than in the base metal, which has, crystals randomly oriented.

Our Forging Parts are extensively applied in industrial equipment, mining machinery, agricultural machinery, automotive systems, construction equipment, marine engineering, power transmission systems, valves, pumps, and heavy-duty mechanical applications requiring high strength and long service life.
If you want to get related Forging Parts more detail information, please do not hesitate to contact with us!

Applications

Our forged components are widely used in oil and gas, chemical processing, mining, agricultural machinery, automotive systems, shipbuilding, power generation, and heavy-duty industrial equipment. Designed for high strength, wear resistance, and long service life under demanding conditions, they support diverse mechanical assemblies with customized designs, materials, and dimensions to meet specific OEM requirements.