Racks
Featured Product from Hangzhou Chinabase Machinery Co., Ltd.
Pitch upto 20 Module/1.5 D.P. Face Widths up to 250 mm/9" Length upto 2500 mm/60" Made of Steel, Carbon Steel, Alloy Steel, Hardened and Tempered Steels, Case carburised, Case Hardened Steels, Cast Iron, Bronze, Aluminum, Hylam or as specified Standard and custom made as per Specifications, Drawing or Sample
Engineered for reliable performance in automotive systems, agricultural equipment, conveyors, mining machinery, industrial gearboxes, construction equipment, lifting systems, packaging machinery, and other heavy-duty power transmission applications requiring precision, durability, and high load capacity.
Applications.
Our gears and racks are widely applied in various industries, including automotive manufacturing, agricultural machinery, mining equipment, construction machinery, material handling systems, conveyor systems, industrial automation, robotics, packaging equipment, power generation, and heavy-duty machinery. They are designed to meet demanding requirements for precise motion control, efficient power transmission, high load capacity, and long service life in harsh operating environments.