Racks
Featured Product from Hangzhou Chinabase Machinery Co., Ltd.
Pitch upto 20 Module/1.5 D.P. Face Widths up to 250 mm/9" Length upto 2500 mm/60" Made of Steel, Carbon Steel, Alloy Steel, Hardened and Tempered Steels, Case carburised, Case Hardened Steels, Cast Iron, Bronze, Aluminum, Hylam or as specified Standard and custom made as per Specifications, Drawing or Sample
Engineered for reliable performance in automotive systems, agricultural equipment, conveyors, mining machinery, industrial gearboxes, construction equipment, lifting systems, packaging machinery, and other heavy-duty power transmission applications requiring precision, durability, and high load capacity.
Applications
Our gears and racks are widely used in automotive and agricultural machinery, mining and construction equipment, industrial automation, robotics, conveyors, material handling, packaging, and power generation. Designed for precise motion control, efficient power transmission, and reliable performance under demanding loads, they support diverse industrial drive systems with customized specifications and complementary transmission components.