Sheaves
Featured Product from Hangzhou Chinabase Machinery Co., Ltd.
- Finished Bore Sheaves
- Taper Bushed Sheaves
- QD Sheaves
- Sheaves With Split Taper Bushing
- Variable Speed Sheaves
- Poly-V Sheaves
- Split Sheaves
Some of our Sheaves include:
- 1. A/B, C, D Series Cast Iron Sheaves(American Standard) TB Sheaves QD Sheaves
- 2. 3V, 5V, 8V Series Cast Iron Sheaves (American Standard) TB:3V1-10, 5V2-10, 8V4-10 QD:3V1-10, 5V2-10, 8V4-10 Sheaves For 3L,4L or A,And 5L or B Belts Adjustable Sheaves
- 3. AK, BK Series Cast Iron Sheaves for 3L, 4L, A, 5L and B belts(American Standard) FB: AK,2AK FB: BK,2BK,3BK 4. AKH, BKH Series Cast Iron Sheaves STB:AKH,2AKH STB:BKH,2BKH,3BKH 5. MW (Multi-Wedged) Series Poly-V Sheaves TB Sheaves
Applications:
Our sheaves are designed for a wide range of power transmission applications, including agricultural equipment, construction machinery, mining equipment, conveyors, material handling systems, HVAC systems, pumps, fans, compressors, and industrial machinery. With excellent durability and precise performance, they ensure reliable operation in demanding industrial environments.
More Featured Products