CONNECTORS & HARDWARE FOR INDUSTRIAL APPLICATIONS

Featured Product from Harwin Plc

More Info Email Supplier Request a Quote

 

HARWIN FOR INDUSTRIAL APPLICATIONS
Harwin excels for industrial applications where reliability and quality are paramount.

  • Many years experience supplying industrial applications
  • Durable & reliable interconnects
  • Certified to EN9100D/AS9100D

 

CONNECTORS AND HARDWARE FOR INDUSTRIAL APPLICATIONS
Where reliability and durability are required in an industrial setting, Harwin products are well suited to the challenge.

Kontrol Connectors
1.2A per contact
Polarized and shrouded; ready-made cables
Board-to-board variable height from 8-20mm
3Gbits/s data rate

M300 Connectors
Up to 10A power
Outgassing levels meet NASA / ESA requirements
-65°C to +175°C; 20g Vibration, 100g Shock
Components to full cable assemblies available

EMC Shielding
SMT Clips and removable nickel silver cans
Clips available in corner and very low profile
0.15/0.2/0.3mm thick cans ideal for high frequency
Easy for rework and maintenance

PCB Sockets
2A to 20A options; 2, 3, 4 and 6 beam contacts
Mating pin sizes Ø0.46mm to Ø2.30mm
SMT and throughboard variations
Hi-Rel contact design on two-piece sockets

PCB Hardware
SMT test points & cable management clips
Fixed & removable jumper links
Coin cell holders
Terminals & spacers/pillars/standoffs

 

Follow us on:

 

About Harwin
Watch>> CONNECT WITH CONFIDENCE
Harwin makes superior products of the highest quality for demanding applications.

This is no idle boast. Our UK headquarters carries EN 9100 / AS9100D certification. We focus on quality, safety and technology. We continually improve our quality systems and invest in advanced manufacturing & automation.

Helping you solve your connection challenges is our passion. We back this up with amazing global support and agile response to your needs. We bring you innovative, dependable connector technologies; and we deliver them reliably, quickly and cost-effectively.