Videos
Featured Videos
Harwin Backshells for HRi Connectors answer the growing demand for a complete interconnect solution with reliable, high-performance connectivity and robust protection in the demanding environments of satellites, aerospace, medical devices and defense
Introducing the Kona Male Connectors which are suitable for use with both standard cable connections and made-to-order cable assemblies.
These additions to the award-winning Kona series give designers even more options. A high-reliability connector with contacts rated at 60 Amperes each with a total current carrying capacity of 240 amperes when using the four contact version.
We''ve seen these Kona Power Connectors being used in many different industries including New Space, Electric Vehicles, UAVs and Robotics.
Find out more on our Kona Connectors: https://www.harwin.c
For over 70 years, Harwin has supplied engineers with the connectors needed to meet the most demanding specifications.
Harwin''s innovative interconnect portfolio of high-reliability products is designed for ultra-high-performan
Today, Harwin products are found in a wide range of markets and applications globally.
These include space, avionics, defence, robotics, oil/gas, healthcare, motorsport, industrial drives, factory automation systems, autonomous vehicles, smart agriculture, electric vehicle battery management, and more.
Engineered and manufactured at Harwin''s production facilities in Portsmouth, England, its fully quality-assured product portfolio is divided across three product ranges, HRi, BBi and EZi.
Fine Pitch Board-to-Board Connectors with high pin count.
Flecto floating connectors are designed to provide movement in the X, Y & Z axes of the male connector. The movement allows for added location tolerance, required when multiple connectors are used to connect the same two PCBs.
The mating area of the male connector can move by up to ±0.8mm from the centerline. This compensates for positional mis-alignment across multiple connectors. It also eases any stresses from misaligned connections, helping maintain the contact force over time.
Three choices of miniature pitches: 0.5mm (.0197"), 0.635mm (.025") and 0.8mm (0.0315"). Supplied in tape & reel for high volume surface mount assembly.
The Datamate J-Tek Extended Height is a robust 2mm pitch connector with an increased board-to-board mating distance.
Extended height female connectors raise the board-to-board stack height by nearly 10mm.
Vertical female connectors in double row layouts, with 4.4mm terminations.Robust stainless steel guide pins provide easy mating assistance. Boardmount studs provide strain relief for solder terminations. Compatible withvertical male J-Tek connectors.
The Datamate J-Tek connector range ensures continuous signal integrityunder vibration and shock conditions. With quick delivery from stock forpopular styles, take advantage of this in-depth range for all your highperformance needs.
Find out more about Datamate: https://www.harwin.c
Datamate PIHR
Archer .5 provides a compact & highly capable industrial-grade connection with a high pin count.
Capable of 0.5A per contact at just 0.5mm pitch (up to 120 contacts). Protected contacts with polarized end features ensure confidence in mating and connection protection.
Supplied ready for high volume automation in tape & reel packaging.
Find out more about Archer .5 at: http://ow.ly/GESK50J
NEW off-the-shelf fully terminated Coax cable assemblies available in 150mm cable length using high-grade, lightweight RG178 wire, for smaller, lighter and more flexible designs.
The Archer Kontrol range comprises compact and robust 1.27mm pitch connectors available in horizontal and vertical layouts with 12-80 pin combinations. Designed with surface mount solder tabs for additional board retention strength and protection, the connector withstands lateral and twisting forces in high vibration environments. Tested to perform up to 500 operations from temperatures between -55'c to +125'c, the connectors are fully shrouded and can assist with blind mating.
SYCAMORE Contact is the ultra-reliable, durable three-point SMT contact for high volume, advanced automated assembly. Supplied in Tape & Reel, a single-part SMT socket design featuring a low profile of only 0.3mm above the PCB. Available in top and bottom entry versions, it accepts 1.0mm or 1.50mm diameter pins and is open-ended, so mating pin depth is not limited.
Harwin's Gecko range now includes screw fixing variations, known as Gecko Screw-Lok (or Gecko-SL).
- Up to 45% smaller than Micro-D connectors (see the image below), and up to 75% lighter.
Datamate T-Contact is a single-piece beryllium copper contact capable of up to 8.5A when used on 2mm pitch Datamate J-Tek* and suitable for 22AWG cable. The design uses a 6-finger construction which provides improved current-carrying capacity and increased vibration resistance. With an extended operating life of over 1000 mating cycles and 60% more contact wipe to improve self-cleaning action.
*Datamate J-Tek housing available separately for 4 to 50 contacts with a variety of jackscrew styles.
Harwin have launched a comprehensive range of backshells with a rugged aluminum alloy construction and electroless nickel plating.- As a result, prolonged operational lifespans can be benefited from even in the most uncompromising of application conditions.- Datamate metal backshells can easily be applied to new installations or alternatively for carrying out mid production modifications.- The metal backshells enable engineers to add increased levels of mechanical robustness, as well as providing the necessary EMI/RFI protection. Among the key areas where these items will be employed are aerospace, motorsport, industrial drives/controls, military communication, satellite systems, robotics and renewable energy infrastructure.