JN13 Low-profile Waterproof Connector
Featured Product from Heilind Electronics, Inc.
The JN13 Series is an all-plastic low-profile waterproof connector ideal for compact metal casing servomotors. By combining power and brake functions into a single housing, this hybrid connector series allows for space saving and a reduction in the number of cables. Nine-position for optimal encoding, also available in the series.
The JN13 series can be safely used as a hybrid connector to combine power and signal lines for the brake, using an enhanced insulation design. The JN13 connectors feature crimp termination contacts and a screw-fastened mating method, with grounding screw, for secure mating, that helps withstand vibration and create a reliable seal. Despite its compact and low-profile form factor, the connector offers exceptional connection and waterproof performance. Additionally, the JN13 series has a plug hood with 180° selectable cable exit orientation based on application requirements to suit the user’s orientation preference.