LB Series Illuminated Pushbutton
Featured Product from Heilind Electronics, Inc.
NKK Switches’ LB Series ON and START illuminated pushbuttons offer user-friendly control that is durable in tough environments. The LB series switches are offered with a laser engraved legend in bold black font, and they include a super bright white LED that provides full-surface illumination of the button, allowing for easy readability in any lighting condition. The switches are IP65 rated and feature an additional splash cover as well as epoxy sealed terminal for enhanced environmental protection. They feature a momentary snap-action contact mechanism that provides responsive operation with audible and tactile feedback to the user. NKK Switches LB Series Illuminated Pushbutton switches are rated for up to 3 amps and have a minimum electrical life of 100,000 cycles. The 22-millimeter bushing mount design minimizes depth behind the panel and has combination terminals for flexible installation.