Power Off Reset Thermal Protector with PTC
Featured Product from Hengxin Precision Electrical Equipment Co., Ltd.
HXPEE MTP1 Power Off Reset Thermal Protector
With UL,VDE, Max. 160 °C.
SPECIAL FEATURES:
* Miniature size: L13.4*W9.0*H5.2 mm, wire length = 60mm
* A compact, diamond-shape design,
* Sensitive to temperature and current,
* High pressure tolerance ratings.
* It is with metal housing and epoxy sealing.
Applications:
* Motor
* Transformers
* Coils
* Generator
* Liquid Pumps
* Lamp ballasts
* Common electric equipment, etc.
The most importance feature of manual reseting thermal protector is when the product is disconnected while overheating, owing to the heating characteristics of PTC, the product will always keep on the disconnecting status. Only after the device completely cut off the power, the thermal protector will automatically reset. It is much safer to protect the device and personal.