Custom Large Diameter Pipe

Featured Product from High Performance Alloys, Inc.

More Info Email Supplier Request a Quote

Customer designed components can be machined or fabricated. Full machining capabilities in-house, including : turning, milling, drilling, boring, tapping, centerless grinding, surface grinding, and blanchard grinding. Welding including TIG and MIG can be performed on small fabrications, and assemblies.

Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis.

Hot and cold reduction of bar is available in-house. This is done with our GFM 412, a rotary forge that can produce from 3 Inch to 1/2 Inch diameter bar.

Heat treating is also available with our 12' long by 40"wide furnace. Furnace is capable of 2300 Degrees F, with quick ramping for upto 2000 Lb quantities.

See more here!