Nitronic® 30 (S20400)
Featured Product from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC® 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30.
Economical, low alloy, corrosion resistant, abrasion resistant stainless steel. This is a popular replacement for carbon steel, due to the resistance to outside weather conditions.
NITRONIC® 30 is highly impact-resistant, which makes it ideal for a range of heavy duty applications. Already proven to be the endurance leader in coal handling equipment and prep plants, NITRONIC 30 will last up to twice as long as its nearest competitor.
Selecting the best material for the job goes well beyond the initial price of the material. The maintenance, downtime and replacement costs associated with poor material performance can wreak havoc with production time and budget. NITRONIC 30 was engineered with these realities in mind.
NITRONIC® 30 is an excellent grade to replace AR400 as an abrasion steel, abrasion corrosion resistant, abrasion stainless. Allows fabrication including bending, as well as welding. Primarily used for abrasion resistance to coal, gravel and other substrates. Truck bed and bucket liners are major applications, as well as chutes and gates.