Spring Applied Electric Released Brakes
Featured Product from Hilliard Corporation (The)
Hilliard Electric Brakes provide reliable stopping and holding of rotating devices whenever needed. These brakes operate with a spring-engaged mechanism that activates when current is interrupted and an electromagnetically released system when voltage is applied, offering dependable service and maximum flexibility.
Key features include:
-
Positive stopping and holding: Ensures precise control over rotating devices on demand.
-
Spring engaged, electromagnetically released: A design that guarantees reliable performance every time.
-
Adjustable wear bolt: Compensates for friction service wear to extend brake life and maintain optimal performance.
-
Precision-machined construction: Built with high-quality steel and manufactured to tight tolerances for durability.
Hilliard Electric Brakes are available with coil designs ranging from 6 VDC to 240 VDC, with torque ratings spanning from 7.5 to 4,500 lb./ft., providing a wide range of customization options. Custom applications can be easily tailored to meet specific needs, ensuring versatile and long-lasting performance across various industries.