0.25% High Accuracy Submersible Water Level Sensor
Featured Product from Holykell Technology Company Limited
The Submersible Water Level Sensor is a general purpose submersible hydrostatic level transmitter. It adopts an imported high-quality piezoresistive sensor, robust 316L stainless steel housing and a hydrometric cable with a ventilation tube making it a reliable and cost-effective solution for a wide variety of industrial-level measurement applications. It can keep working fine in liquids for more than ten years.
Benefits:
- The fully welded stainless steel construction minimizes leakage points and eliminates permeability, ensuring a permanently sealed structure. This enhances safety, extends the product's lifespan, and provides long-term reliability, making it ideal for applications requiring durability in harsh environments.
- With an imported sensor core featuring high precision of 0.25%, the product delivers highly accurate and stable measurements. This level of precision ensures reliable data collection, reducing errors and optimizing process efficiency, making it a trusted choice for industries that demand accuracy.
- Equipped with a digital circuit board, the sensor maintains exceptional stability by minimizing temperature drift and external environmental interference. This stability ensures consistent performance, reduces maintenance needs, and lowers operational costs, helping businesses maximize uptime and efficiency.
- The built-in surge protection and lightning resistance provide reliable operation in both indoor and outdoor environments. By safeguarding against voltage spikes and electrical surges, this feature prevents damage from sudden power fluctuations, ensuring long-term functionality even in unpredictable conditions.
- Designed with an IP68-rated waterproof structure, the sensor is fully welded and protected to withstand long-term submersion in various liquid media. This universal compatibility allows it to be used in diverse liquid level applications, offering a cost-effective, durable, and dependable solution for industries such as water treatment and fuel monitoring.
Application:
- Water treatment
- Water tanks
- Deep well and groundwater monitoring
- Sea water level measurement and control
- Borehole water level measurement
- Level measurement in pumping station
More Featured Products