Differential Pressure Sensor
Featured Product from Holykell Technology Company Limited
Differential pressure transmitter adopts single crystal silicon pressure sensor technology and packaging process to measure steam, combustible gas, liquid (standard and corrosive). Innovative "dual compensation" technology can achieve a high precision of 0.075% F.S. The OLED display and Hastelloy housing make reading easier, with a lifespan of up to 10 years.
Benefits
- Measures Gauge/absolute
- High accuracy,better reliability and intrinsically safety
- Supports HART,FF,Profibus PA, Profibus DP protocol
- Accuracy: ±0.075% (20°C, range rate10:1)
- Easy installations without need for heat tracing and insulation
Application
- Hazardous area
- Differential pressure in gases, steams
- Level, volume or mass measurements in liquids
- Aerospace
- Automotive
- Medical equipment
- HVAC
More Featured Products