Magnetic Flowmeter for Water/Wastewater Treatment

Featured Product from Holykell Technology Company Limited

More Info Email Supplier Request a Quote

Magnetic flowmeter offers accurate, versatile flow measurement for conductive fluids, featuring no pressure loss, robust anti-interference, and customizable output options. Its durable design and easy-to-use interface ensure reliable operation in challenging industrial conditions.

 

Features and Benefits

  • The structure of the flowmeter includes no moving or obstructing parts inside the measurement tube, ensuring zero pressure loss and making it easy to maintain and manage. This feature significantly reduces maintenance time and costs while maintaining a stable, uninterrupted flow measurement.
  • The flowmeter is designed to measure a wide range of media, with a minimum electrical conductivity of 5µS/cm. Paired with various lining materials, it can accurately measure fluids such as acids, alkalis, salt solutions, slurries, and pulp, making it highly versatile for different industrial applications.
  • With measurement accuracy between 0.5%, this flowmeter is immune to changes in fluid density, viscosity, temperature, pressure, and electrical conductivity. The sensor’s voltage signal remains linearly related to the average flow speed, ensuring precise and reliable measurement results in diverse conditions.
  • The liner and electrode materials offer excellent corrosion and wear resistance, allowing for the accurate measurement of corrosive media. This durability ensures long-term, reliable operation in harsh environments, making it ideal for industries handling aggressive chemicals or abrasive substances.
  • The flowmeter features multiple output signals, giving users flexible options for integration with various devices. Additionally, the device has an intuitive Chinese LCD display with backlight, enabling easy parameter modifications and simplified operation.

 

Application

  • Water supply systems
  • Sewage treatment
  • Metallurgy
  • Chemical
  • Dyeing industry
  • Food and beverage
  • Papermaking
  • Pharmaceutical